This T style probe is made from 304SS to insure long term performance. Possible uses include the frozen food industry, or any industrial application where penetration is needed. Standard RSC coiled cable stretches to 5'. The sensing element is 1 /4 " O.D. and 8" long.
This T style probe is made from 304SS to insure long term performance. Possible uses include the frozen food industry, or any industrial application where penetration is needed. Standard RSC coiled cable stretches to 5'. The sensing element is 1 /4 " O.D. and 8" long.
| OMEGA Engineering, Inc. | OMEGA Engineering, Inc. | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 88313 | 88313 |
| Product Name | Thermocouple Penetration Probe | Heavy Duty Penetration Probe |
| Sensed Temperature | ? to 797 F (? to 425 C) | ? to 896 F (? to 480 C) |
| Application Options | Designed Specifically for Sanitary Applications | Designed Specifically for Sanitary Applications |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element | Single Element |
| Probe Configuration | Penetration (Needle) Probe | Penetration (Needle) Probe |