THERMOCOUPLE, TYPE E, 12", 650DEG C; Thermocouple Type:E; Sensing Temperature Min:0°C; Sensing Temperature Max:650°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:40"; Lead Length - Metric:1.02m; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-ETSS-18E-12-ND | 94T2559 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, Type E, 12, 650Deg C; Thermocouple Type Omega |
| Sensed Temperature | 32 to 1202 F (0.0 to 650 C) |