OMEGA Engineering, Inc. Thermocouples, Temperature Probes CHAL-003

Description
FINE GAGE BARE WIRE THERMOCOUPLE
Request a Quote Datasheet
Description
FINE GAGE BARE WIRE THERMOCOUPLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CHAL-003-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CHAL-003-ND
Thermocouples, Temperature Probes 5880-CHAL-003-ND
FINE GAGE BARE WIRE THERMOCOUPLE

FINE GAGE BARE WIRE THERMOCOUPLE

Buy Now Datasheet
Thermocouple, K Type, 300Mm; Thermocouple Type Omega - 30AC7778 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 300Mm; Thermocouple Type Omega
30AC7778
Thermocouple, K Type, 300Mm; Thermocouple Type Omega 30AC7778
THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes

Supplier's Site
Thermocouple, Type K, 300Mm Rohs Compliant Omega - 69AJ0166 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 300Mm Rohs Compliant Omega
69AJ0166
Thermocouple, Type K, 300Mm Rohs Compliant Omega 69AJ0166
THERMOCOUPLE, TYPE K, 300MM ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE K, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-CHAL-003-ND 30AC7778 69AJ0166
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 300Mm; Thermocouple Type Omega Thermocouple, Type K, 300Mm Rohs Compliant Omega
Base, Noble and Refractory Metal Type K; Other; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Industrial Thermocouples Spring-Loaded Base Assembly with NPT Fitting - THERMOCOUPLE/STYLE 75 - United Electric Controls Company
Specs
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly - XP02 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details