OMEGA Engineering, Inc. Thermocouple, K Type, 300Mm; Thermocouple Type Omega CHAL-005

Description
THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 300Mm; Thermocouple Type Omega - 30AC7779 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 300Mm; Thermocouple Type Omega
30AC7779
Thermocouple, K Type, 300Mm; Thermocouple Type Omega 30AC7779
THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple, Type K, 300Mm Rohs Compliant Omega - 69AJ0167 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 300Mm Rohs Compliant Omega
69AJ0167
Thermocouple, Type K, 300Mm Rohs Compliant Omega 69AJ0167
THERMOCOUPLE, TYPE K, 300MM ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE K, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 30AC7779 69AJ0167
Product Name Thermocouple, K Type, 300Mm; Thermocouple Type Omega Thermocouple, Type K, 300Mm Rohs Compliant Omega
Base, Noble and Refractory Metal Type K; Other; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple w/ Special Protection Tube - Industrial -  - Pyromation
Specs
Application Options Explosion Proof (optional feature)
Base, Noble and Refractory Metal Type N
Element Configuration Single Element; Double Element (optional feature)
View Details
Safety Well Thermocouple Assembly - XTG - Conax Technologies
Specs
Configuration Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details