OMEGA Engineering, Inc. Leaf Surface Probe 88L40K

Description
These unique leaf style surface probes are designed for instant measurement of temperature on flat surfaces. Their ultra low thermal mass and flexible construction make them ideal for rugged industrial applications. Their Type K thermocouple is compatible with all standard handheld digital thermometers.
Request a Quote Datasheet
Description
These unique leaf style surface probes are designed for instant measurement of temperature on flat surfaces. Their ultra low thermal mass and flexible construction make them ideal for rugged industrial applications. Their Type K thermocouple is compatible with all standard handheld digital thermometers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaf Surface Probe - 88L40K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Leaf Surface Probe
88L40K
Leaf Surface Probe 88L40K
These unique leaf style surface probes are designed for instant measurement of temperature on flat surfaces. Their ultra low thermal mass and flexible construction make them ideal for rugged industrial applications. Their Type K thermocouple is compatible with all standard handheld digital thermometers.

These unique leaf style surface probes are designed for instant measurement of temperature on flat surfaces.
Their ultra low thermal mass and flexible construction make them ideal for rugged industrial applications. Their Type K thermocouple is compatible with all standard handheld digital thermometers.

Buy Now
Thermocouples, Temperature Probes - 5880-88L40K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88L40K-ND
Thermocouples, Temperature Probes 5880-88L40K-ND
THERMOCOUPLE HANDLE PROBE, THIN

THERMOCOUPLE HANDLE PROBE, THIN

Buy Now Datasheet
Thermocouple Probe, K Type, 40Mm; Length Omega - 30AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 40Mm; Length Omega
30AC8695
Thermocouple Probe, K Type, 40Mm; Length Omega 30AC8695
THERMOCOUPLE PROBE, K TYPE, 40MM; Length:40mm; External Diameter:-; Probe Body Material:-; Product Range:- RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 40MM; Length:40mm; External Diameter:-; Probe Body Material:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 88L40K 5880-88L40K-ND 30AC8695
Product Name Leaf Surface Probe Thermocouples, Temperature Probes Thermocouple Probe, K Type, 40Mm; Length Omega
Sensed Temperature 32 to 572 F (0.0 to 300 C) 32 to 572 F (0.0 to 300 C)
Base, Noble and Refractory Metal Type K K
Element Configuration Single Element
Probe Configuration Surface Air Probe; Other (Special Purpose); Immersion / Penetration, Rounded
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Magnet Thermocouples - Style TMW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; N; T
Sensor Termination Type Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details