SURFACE THERMOCOUPLE, FAST RESPO
CEMENT-ON THERMOCOUPLE, TYPE K, 260DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-CO1-K-B-ND | 32AH7783 |
| Product Name | Thermocouples, Temperature Probes | Cement-On Thermocouple, Type K, 260Deg C; Thermocouple Type Omega |
| Sensed Temperature | 500 F (260 C) | ? to 500 F (? to 260 C) |