QUICK DISCONNECT THERMOCOUPLE AS
THERMOCOUPLE, NICKEL CHROMIUM, 300MM; Length:300mm; External Diameter:3mm; Probe Body Material:Nickel Chromium; Product Range:CAIN Series RoHS Compliant: Yes
SENSOR PROBE, 3MM, 300MM, NI CHROMIUM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Temperature Probes |
| Product Number | 5880-CAIN-18U-12-ND | 30AC7764 | 69AJ0164 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, Nickel Chromium, 300Mm; Length Omega | Sensor Probe, 3Mm, 300Mm, Ni Chromium Rohs Compliant Omega |
| Diameter or Width Range | 0.1181 inch (3 mm) |