OMEGA Engineering, Inc. Thermocouples, Temperature Probes CHAL-015

Description
FINE GAGE BARE WIRE THERMOCOUPLE
Request a Quote Datasheet
Description
FINE GAGE BARE WIRE THERMOCOUPLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CHAL-015-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CHAL-015-ND
Thermocouples, Temperature Probes 5880-CHAL-015-ND
FINE GAGE BARE WIRE THERMOCOUPLE

FINE GAGE BARE WIRE THERMOCOUPLE

Buy Now Datasheet
Thermocouple, K Type, 870 Deg C; Thermocouple Type Omega - 43AK6124 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 870 Deg C; Thermocouple Type Omega
43AK6124
Thermocouple, K Type, 870 Deg C; Thermocouple Type Omega 43AK6124
THERMOCOUPLE, K TYPE, 870 DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:870°C; Sensor Body Material:Metal; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 870 DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:870°C; Sensor Body Material:Metal; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-CHAL-015-ND 43AK6124
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 870 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 1598 F (0.0 to 870 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details