OMEGA Engineering, Inc. Thermocouples, Temperature Probes HKQSS-18U-12

Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-HKQSS-18U-12-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-HKQSS-18U-12-ND
Thermocouples, Temperature Probes 5880-HKQSS-18U-12-ND
QUICK DISCONNECT THERMOCOUPLE PR

QUICK DISCONNECT THERMOCOUPLE PR

Buy Now Datasheet
Thermocouple Probe, K, Ss, 12, Qc; Length Omega - 71AC1664 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K, Ss, 12, Qc; Length Omega
71AC1664
Thermocouple Probe, K, Ss, 12, Qc; Length Omega 71AC1664
THERMOCOUPLE PROBE, K, SS, 12", QC; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE PROBE, K, SS, 12", QC; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-HKQSS-18U-12-ND 71AC1664
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K, Ss, 12, Qc; Length Omega
Diameter or Width Range 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 0.5118 inch (13 mm)
View Details
 - 7887138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe; Other (Special Purpose); Conical
View Details