OMEGA Engineering, Inc. Thermocouples, Temperature Probes 98221K

Description
UNIQUE SURFACE THERMOCOUPLE PROB
Request a Quote Datasheet
Description
UNIQUE SURFACE THERMOCOUPLE PROB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-98221K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-98221K-ND
Thermocouples, Temperature Probes 5880-98221K-ND
UNIQUE SURFACE THERMOCOUPLE PROB

UNIQUE SURFACE THERMOCOUPLE PROB

Buy Now Datasheet
Thermocouple Probe, K Type, 250 Deg C; Thermocouple Type Omega - 30AC8746 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 250 Deg C; Thermocouple Type Omega
30AC8746
Thermocouple Probe, K Type, 250 Deg C; Thermocouple Type Omega 30AC8746
THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°F; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:- RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°F; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:- RoHS Compliant: No

Supplier's Site
Thermocouple, Type K, 480Deg C Rohs Compliant Omega - 69AJ1320 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 480Deg C Rohs Compliant Omega
69AJ1320
Thermocouple, Type K, 480Deg C Rohs Compliant Omega 69AJ1320
THERMOCOUPLE, TYPE K, 480DEG C ROHS COMPLIANT: NA

THERMOCOUPLE, TYPE K, 480DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-98221K-ND 30AC8746 69AJ1320
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 250 Deg C; Thermocouple Type Omega Thermocouple, Type K, 480Deg C Rohs Compliant Omega
Sensed Temperature 32 to 482 F (0.0 to 250 C) ? to 480 F (? to 249 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Tube & Wire Thermocouples - Style TTW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe; Angled Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details