OMEGA Engineering, Inc. Thermocouples, Temperature Probes HFS-5

Description
HEAT FLUX SENSOR, ECONOMICAL, TY
Request a Quote Datasheet
Description
HEAT FLUX SENSOR, ECONOMICAL, TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-HFS-5-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-HFS-5-ND
Thermocouples, Temperature Probes 5880-HFS-5-ND
HEAT FLUX SENSOR, ECONOMICAL, TY

HEAT FLUX SENSOR, ECONOMICAL, TY

Buy Now Datasheet
Thermocouple, Type T, -50 To 120Deg C; Thermocouple Type Omega - 32AK5426 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, -50 To 120Deg C; Thermocouple Type Omega
32AK5426
Thermocouple, Type T, -50 To 120Deg C; Thermocouple Type Omega 32AK5426
THERMOCOUPLE, TYPE T, -50 TO 120DEG C; Thermocouple Type:T; Sensing Temperature Min:-50°C; Sensing Temperature Max:120°C; Sensor Body Material:Nylon (Polyamide); Lead Length - Imperial:-; Lead Length - Metric:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE T, -50 TO 120DEG C; Thermocouple Type:T; Sensing Temperature Min:-50°C; Sensing Temperature Max:120°C; Sensor Body Material:Nylon (Polyamide); Lead Length - Imperial:-; Lead Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-HFS-5-ND 32AK5426
Product Name Thermocouples, Temperature Probes Thermocouple, Type T, -50 To 120Deg C; Thermocouple Type Omega
Sensed Temperature -58 to 248 F (-50 to 120 C) -58 to 248 F (-50 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
High Voltage Measurement Technology, HV 1-channel thermocouple type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1339 inch (3.4 mm)
View Details
Thermocouple Assemblies with Terminal Heads and Adjustable Mounting Fittings -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
View Details