THERMOCOUPLE, TYPE K, 0 TO 920DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:920°C; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:12" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 44AK7218 |
| Product Name | Thermocouple, Type K, 0 To 920Deg C; Thermocouple Type Omega |
| Sensed Temperature | 32 to 1688 F (0.0 to 920 C) |