OMEGA Engineering, Inc. Thermocouple, T Type, 300Mm; Thermocouple Type Omega COCO-003

Description
THERMOCOUPLE, T TYPE, 300MM; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, T TYPE, 300MM; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, T Type, 300Mm; Thermocouple Type Omega - 30AC7845 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 300Mm; Thermocouple Type Omega
30AC7845
Thermocouple, T Type, 300Mm; Thermocouple Type Omega 30AC7845
THERMOCOUPLE, T TYPE, 300MM; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 300MM; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple, Type T, 300Mm Rohs Compliant Omega - 69AJ0184 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 300Mm Rohs Compliant Omega
69AJ0184
Thermocouple, Type T, 300Mm Rohs Compliant Omega 69AJ0184
THERMOCOUPLE, TYPE T, 300MM ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE T, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 30AC7845 69AJ0184
Product Name Thermocouple, T Type, 300Mm; Thermocouple Type Omega Thermocouple, Type T, 300Mm Rohs Compliant Omega
Base, Noble and Refractory Metal Type T; Other; T
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Industrial - Themocouple - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature ? to 2282 F (? to 1250 C)
Sensor Termination Type Terminal Block (optional feature); Plug or Quick Connect (optional feature)
View Details
Temperature Measurement in Liquids, Quick coupling thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
MgO Melt Bolt Thermocouple -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details