The OMEGA low noise thermocouple probes and connectors maintain an electrical connection from the sheath of the probe, through the connectors, all the way to your instrumentation. This system assures high accuracy measurements, providing protection against electrical noise. The external strap maintains the electrical connection of the ground wire, and also strengthens the mechanical connection between the two connectors.The female connector features a handy write-on area, for easy identification.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | GMQSS |
| Product Name | Low Noise Thermocouple Probes |
| Sensed Temperature | ? to 428 F (? to 220 C) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |