OMEGA Engineering, Inc. Thermocouples, Temperature Probes 98202K

Description
THERMOCOUPLE HANDLE PROBE, ROLLE
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, ROLLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-98202K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-98202K-ND
Thermocouples, Temperature Probes 5880-98202K-ND
THERMOCOUPLE HANDLE PROBE, ROLLE

THERMOCOUPLE HANDLE PROBE, ROLLE

Buy Now Datasheet
Thermocouple Probe, K Type, 205 Deg C; Thermocouple Type Omega - 30AC8744 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 205 Deg C; Thermocouple Type Omega
30AC8744
Thermocouple Probe, K Type, 205 Deg C; Thermocouple Type Omega 30AC8744
THERMOCOUPLE PROBE, K TYPE, 205 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°F; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:- RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 205 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:400°F; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-98202K-ND 30AC8744
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 205 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 401 F (0.0 to 205 C) ? to 400 F (? to 204 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Nozzle Melt Thermocouples and RTDs - Plastic -  - Pyromation
Specs
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
View Details
Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details