OMEGA Engineering, Inc. Thermocouples, Temperature Probes 98227K

Description
UNIQUE SURFACE THERMOCOUPLE PROB
Request a Quote Datasheet
Description
UNIQUE SURFACE THERMOCOUPLE PROB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-98227K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-98227K-ND
Thermocouples, Temperature Probes 5880-98227K-ND
UNIQUE SURFACE THERMOCOUPLE PROB

UNIQUE SURFACE THERMOCOUPLE PROB

Buy Now Datasheet
Thermocouple Probe, K Type, 250 Deg C; Thermocouple Type Omega - 30AC8747 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 250 Deg C; Thermocouple Type Omega
30AC8747
Thermocouple Probe, K Type, 250 Deg C; Thermocouple Type Omega 30AC8747
THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°F; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:- RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°F; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-98227K-ND 30AC8747
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 250 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 482 F (0.0 to 250 C) ? to 480 F (? to 249 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3430139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details