OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88311K

Description
RUGGED THERMOCOUPLE PROBE, T-HAN
Request a Quote Datasheet
Description
RUGGED THERMOCOUPLE PROBE, T-HAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88311K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88311K-ND
Thermocouples, Temperature Probes 5880-88311K-ND
RUGGED THERMOCOUPLE PROBE, T-HAN

RUGGED THERMOCOUPLE PROBE, T-HAN

Buy Now Datasheet
Thermocouple Probe, K Type, Ss; Length Omega - 30AC8741 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, Ss; Length Omega
30AC8741
Thermocouple Probe, K Type, Ss; Length Omega 30AC8741
THERMOCOUPLE PROBE, K TYPE, SS; Length:250mm; External Diameter:6.4mm; Probe Body Material:Stainless Steel; Product Range:88311 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, SS; Length:250mm; External Diameter:6.4mm; Probe Body Material:Stainless Steel; Product Range:88311 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88311K-ND 30AC8741
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, Ss; Length Omega
Sensed Temperature 32 to 896 F (0.0 to 480 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Penetration Style Sensor - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Application Options Designed Specifically for Sanitary Applications
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature); T (optional feature)
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details