OMEGA Engineering, Inc. Thermocouples, Temperature Probes CF-000-K-4-60-2

Description
EXTRUDER THERMOCOUPLE PROBE, STR
Request a Quote Datasheet
Description
EXTRUDER THERMOCOUPLE PROBE, STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CF-000-K-4-60-2-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CF-000-K-4-60-2-ND
Thermocouples, Temperature Probes 5880-CF-000-K-4-60-2-ND
EXTRUDER THERMOCOUPLE PROBE, STR

EXTRUDER THERMOCOUPLE PROBE, STR

Buy Now Datasheet
Thermocouple, K Type, 1.5M, 480 Deg C; Thermocouple Type Omega - 30AC7769 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1.5M, 480 Deg C; Thermocouple Type Omega
30AC7769
Thermocouple, K Type, 1.5M, 480 Deg C; Thermocouple Type Omega 30AC7769
THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:60"; Lead Length - Metric:1.5m; Probe Length - Imperial:4" RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:60"; Lead Length - Metric:1.5m; Probe Length - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-CF-000-K-4-60-2-ND 30AC7769
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 1.5M, 480 Deg C; Thermocouple Type Omega
Sensed Temperature ? to 896 F (? to 480 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details