OMEGA's High Temperature Surface Probe features a thermocouple alloy spring-loaded sensing element to ensure consistent readings. The twelve-inch probe comes with an SMP Male Connector termination and a 0.3 mm (1 ft.) retractable sensor cable (stretches to 1.5 m (5 ft.). Available in thermocouple types J, K, or E, the HPS-HT probe can measure temperatures up to 1100C (2000F), type K only.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | HPS-HT |
| Product Name | Integral Thermocouple Handle Probe |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Surface |
| Diameter or Width Range | 0.4400 inch (11.18 mm) |