OMEGA Engineering, Inc. Thermocouples, Temperature Probes CO3-K

Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet
Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CO3-K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CO3-K-ND
Thermocouples, Temperature Probes 5880-CO3-K-ND
SURFACE THERMOCOUPLE, FAST RESPO

SURFACE THERMOCOUPLE, FAST RESPO

Buy Now Datasheet
Sensor Thermocouple, Type K, 1M; Thermocouple Type Omega - 81AC4396 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Thermocouple, Type K, 1M; Thermocouple Type Omega
81AC4396
Sensor Thermocouple, Type K, 1M; Thermocouple Type Omega 81AC4396
SENSOR THERMOCOUPLE, TYPE K, 1M; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes

SENSOR THERMOCOUPLE, TYPE K, 1M; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega - 69AJ0189 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega
69AJ0189
Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega 69AJ0189
THERMOCOUPLE, TYPE K, 1M, 260DEG C ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE K, 1M, 260DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-CO3-K-ND 81AC4396 69AJ0189
Product Name Thermocouples, Temperature Probes Sensor Thermocouple, Type K, 1M; Thermocouple Type Omega Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega
Sensor Termination Type Bare or Insulated Lead Wires
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple - Cerite-III - Pyromation
Specs
Sensed Temperature ? to 1538 F (? to 837 C)
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Conax Miniature Bearing Sensors (MBS) -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Sensor Termination Type Bare or Insulated Lead Wires
View Details