OMEGA Engineering, Inc. Thermocouples, Temperature Probes CO1-E

Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet
Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CO1-E-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CO1-E-ND
Thermocouples, Temperature Probes 5880-CO1-E-ND
SURFACE THERMOCOUPLE, FAST RESPO

SURFACE THERMOCOUPLE, FAST RESPO

Buy Now Datasheet
Sensor Thermocouple, Type E, 1M; Thermocouple Type Omega - 73C3431 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Thermocouple, Type E, 1M; Thermocouple Type Omega
73C3431
Sensor Thermocouple, Type E, 1M; Thermocouple Type Omega 73C3431
SENSOR THERMOCOUPLE, TYPE E, 1M; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes

SENSOR THERMOCOUPLE, TYPE E, 1M; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple, Type E, 1M, 260Deg C Rohs Compliant Omega - 69AJ0185 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type E, 1M, 260Deg C Rohs Compliant Omega
69AJ0185
Thermocouple, Type E, 1M, 260Deg C Rohs Compliant Omega 69AJ0185
THERMOCOUPLE, TYPE E, 1M, 260DEG C ROHS COMPLIANT: NA

THERMOCOUPLE, TYPE E, 1M, 260DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-CO1-E-ND 73C3431 69AJ0185
Product Name Thermocouples, Temperature Probes Sensor Thermocouple, Type E, 1M; Thermocouple Type Omega Thermocouple, Type E, 1M, 260Deg C Rohs Compliant Omega
Sensed Temperature ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

5024 ERG Exhaust Gas Recirculation Sensor -  - Sensata Technologies
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Base, Noble and Refractory Metal Type N
View Details
Threaded Nozzle Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details