OMEGA Engineering, Inc. Cement-On Thermocouple, Type K, 260Deg C; Thermocouple Type Omega CO1-K-B-40

Description
CEMENT-ON THERMOCOUPLE, TYPE K, 260DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:
Datasheet
Description
CEMENT-ON THERMOCOUPLE, TYPE K, 260DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cement-On Thermocouple, Type K, 260Deg C; Thermocouple Type Omega - 32AH7785 - Newark, An Avnet Company
Chicago, IL, United States
Cement-On Thermocouple, Type K, 260Deg C; Thermocouple Type Omega
32AH7785
Cement-On Thermocouple, Type K, 260Deg C; Thermocouple Type Omega 32AH7785
CEMENT-ON THERMOCOUPLE, TYPE K, 260DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:

CEMENT-ON THERMOCOUPLE, TYPE K, 260DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 32AH7785
Product Name Cement-On Thermocouple, Type K, 260Deg C; Thermocouple Type Omega
Sensed Temperature ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3430224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details