OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88401K

Description
MAGNETIC THERMOCOUPLE PROBE, MIN
Request a Quote Datasheet
Description
MAGNETIC THERMOCOUPLE PROBE, MIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88401K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88401K-ND
Thermocouples, Temperature Probes 5880-88401K-ND
MAGNETIC THERMOCOUPLE PROBE, MIN

MAGNETIC THERMOCOUPLE PROBE, MIN

Buy Now Datasheet
Thermocouple Probe, K Type, 250 Deg C; Length Omega - 30AC8742 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 250 Deg C; Length Omega
30AC8742
Thermocouple Probe, K Type, 250 Deg C; Length Omega 30AC8742
THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88401 Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88401 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88401K-ND 30AC8742
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 250 Deg C; Length Omega
Sensed Temperature 32 to 482 F (0.0 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 7128196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details