OMEGA Engineering, Inc. Mineral Insulated Thermocouple Probe BLMI

Description
Bare lead mineral insulated BLMI replacement TC probes begin with OMEGA's own high-purity magnesium oxide SLE grade thermocouple cable. BLMI TC sensors are built and quality tested on our automated manufacturing cells. OMEGACLAD mineral insulated MI thermocouple material is metal sheathed thermocouple cable that is cut, stripped, beaded, closed, potted, and tested by equipment designed and built in-house exclusively for these tasks. Replacement TC probes are available in 6 inch (150 mm), 12 inch (300 mm), and 18 inch (450 mm) lengths. The cold end bare leads are 1.0 in. (25 mm) in length.The hot end junction can be selected as grounded, ungrounded or exposed. Contact sales for custom lengths or diameters. Connectors, accessories and other related options are listed below. OEM quantity thermocouple sensor components can be shipped bulk as coiled or straight cut to length CTL with cold end stripped leads and hot junctions to match your tc probe specifications.
Description
Bare lead mineral insulated BLMI replacement TC probes begin with OMEGA's own high-purity magnesium oxide SLE grade thermocouple cable. BLMI TC sensors are built and quality tested on our automated manufacturing cells. OMEGACLAD mineral insulated MI thermocouple material is metal sheathed thermocouple cable that is cut, stripped, beaded, closed, potted, and tested by equipment designed and built in-house exclusively for these tasks. Replacement TC probes are available in 6 inch (150 mm), 12 inch (300 mm), and 18 inch (450 mm) lengths. The cold end bare leads are 1.0 in. (25 mm) in length.The hot end junction can be selected as grounded, ungrounded or exposed. Contact sales for custom lengths or diameters. Connectors, accessories and other related options are listed below. OEM quantity thermocouple sensor components can be shipped bulk as coiled or straight cut to length CTL with cold end stripped leads and hot junctions to match your tc probe specifications.

Suppliers

Company
Product
Description
Supplier Links
Mineral Insulated Thermocouple Probe - BLMI - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mineral Insulated Thermocouple Probe
BLMI
Mineral Insulated Thermocouple Probe BLMI
Bare lead mineral insulated BLMI replacement TC probes begin with OMEGA's own high-purity magnesium oxide SLE grade thermocouple cable. BLMI TC sensors are built and quality tested on our automated manufacturing cells. OMEGACLAD mineral insulated MI thermocouple material is metal sheathed thermocouple cable that is cut, stripped, beaded, closed, potted, and tested by equipment designed and built in-house exclusively for these tasks. Replacement TC probes are available in 6 inch (150 mm), 12 inch (300 mm), and 18 inch (450 mm) lengths. The cold end bare leads are 1.0 in. (25 mm) in length.The hot end junction can be selected as grounded, ungrounded or exposed. Contact sales for custom lengths or diameters. Connectors, accessories and other related options are listed below. OEM quantity thermocouple sensor components can be shipped bulk as coiled or straight cut to length CTL with cold end stripped leads and hot junctions to match your tc probe specifications.

Bare lead mineral insulated BLMI replacement TC probes begin with OMEGA's own high-purity magnesium oxide SLE grade thermocouple cable. BLMI TC sensors are built and quality tested on our automated manufacturing cells.
OMEGACLAD mineral insulated MI thermocouple material is metal sheathed thermocouple cable that is cut, stripped, beaded, closed, potted, and tested by equipment designed and built in-house exclusively for these tasks. Replacement TC probes are available in 6 inch (150 mm), 12 inch (300 mm), and 18 inch (450 mm) lengths. The cold end bare leads are 1.0 in. (25 mm) in length.The hot end junction can be selected as grounded, ungrounded or exposed. Contact sales for custom lengths or diameters. Connectors, accessories and other related options are listed below.
OEM quantity thermocouple sensor components can be shipped bulk as coiled or straight cut to length CTL with cold end stripped leads and hot junctions to match your tc probe specifications.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Probes
Product Number BLMI
Product Name Mineral Insulated Thermocouple Probe
Sensed Temperature ? to 2199 F (? to 1204 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 78 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Handheld Thermocouple Probe - Accessories -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
 - 9119740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details