OMEGA Engineering, Inc. Thermocouples, Temperature Probes CPSS-18U-12

Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CPSS-18U-12-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CPSS-18U-12-ND
Thermocouples, Temperature Probes 5880-CPSS-18U-12-ND
QUICK DISCONNECT THERMOCOUPLE AS

QUICK DISCONNECT THERMOCOUPLE AS

Buy Now Datasheet
Thermocouple, Stainless Steel, 300Mm; Length Omega - 30AC7846 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Stainless Steel, 300Mm; Length Omega
30AC7846
Thermocouple, Stainless Steel, 300Mm; Length Omega 30AC7846
THERMOCOUPLE, STAINLESS STEEL, 300MM; Length:300mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:CPSS Series RoHS Compliant: Yes

THERMOCOUPLE, STAINLESS STEEL, 300MM; Length:300mm; External Diameter:3mm; Probe Body Material:Stainless Steel; Product Range:CPSS Series RoHS Compliant: Yes

Supplier's Site
Sensor Probe, 3Mm, 300Mm, Ss Rohs Compliant Omega - 69AJ0191 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, 3Mm, 300Mm, Ss Rohs Compliant Omega
69AJ0191
Sensor Probe, 3Mm, 300Mm, Ss Rohs Compliant Omega 69AJ0191
SENSOR PROBE, 3MM, 300MM, SS ROHS COMPLIANT: YES

SENSOR PROBE, 3MM, 300MM, SS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Temperature Probes
Product Number 5880-CPSS-18U-12-ND 30AC7846 69AJ0191
Product Name Thermocouples, Temperature Probes Thermocouple, Stainless Steel, 300Mm; Length Omega Sensor Probe, 3Mm, 300Mm, Ss Rohs Compliant Omega
Diameter or Width Range 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Assembly w/ Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type K (optional feature); N (optional feature); B (optional feature); S (optional feature); R (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
View Details
 - 3429088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1181 inch (3 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details