OMEGA Engineering, Inc. Thermocouples, Temperature Probes CO2-K

Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet
Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CO2-K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CO2-K-ND
Thermocouples, Temperature Probes 5880-CO2-K-ND
SURFACE THERMOCOUPLE, FAST RESPO

SURFACE THERMOCOUPLE, FAST RESPO

Buy Now Datasheet
Sensor Thermocouple, Type K, 150Mm; Thermocouple Type Omega - 91B1536 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Thermocouple, Type K, 150Mm; Thermocouple Type Omega
91B1536
Sensor Thermocouple, Type K, 150Mm; Thermocouple Type Omega 91B1536
SENSOR THERMOCOUPLE, TYPE K, 150MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:540°C; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:- RoHS Compliant: Yes

SENSOR THERMOCOUPLE, TYPE K, 150MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:540°C; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-CO2-K-ND 91B1536
Product Name Thermocouples, Temperature Probes Sensor Thermocouple, Type K, 150Mm; Thermocouple Type Omega
Sensor Termination Type Bare or Insulated Lead Wires
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Washer Mounting with Leads and Flexible STST Armor - THERMOCOUPLE/STYLE 32 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details