SURFACE THERMOCOUPLE, FAST RESPO
SENSOR THERMOCOUPLE, TYPE E, 150MM; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-CO2-E-ND | 35K3368 |
| Product Name | Thermocouples, Temperature Probes | Sensor Thermocouple, Type E, 150Mm; Thermocouple Type Omega |
| Sensed Temperature | ? to 797 F (? to 425 C) |