Penetration Probe:(NP)
Tip designed for easy penetration into soft and semi-frozen objects. Made from rugged 304 stainless steel. Tip rated to 900C (1650F).
Fast Response Probe:(RT)Special small diameter ( /16") tip designed for fast response. Made from 304 stainless steel. Tip rated to 900C (1600F).
Flexible Tip Surface Probe:(FSP)Flexible tip which conforms to most surfaces for fast, repeatable, accurate measurements. Made from RTV silicone rubber for good thermal contact. Tip rated to 260C (500F). Warning: Subjecting sensor tip to temperatures above 600F will result in damage to tip. Flexible Tip Surface Probe & Air Probe Available in exposed junction only
Air Probe:(AP)
Radiant energy shield with fine-gage wire thermocouple and 304 stainless steel sheath. Thermocouple tip is exposed to air flow for fast measurements, and the constant diameter design facilitates easy insertion into duct work, grilles and air vents. Tip rated to 870C (1650F). Flexible Tip Surface Probe & Air Probe Available in exposed junction only
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | HPS with Special Tips |
| Product Name | Integral Thermocouple Handle Probe |
| Configuration | Grounded Thermocouple |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Penetration (Needle) Probe (optional feature); Flexible Probe (optional feature); Air Probe (optional feature); Other (Special Purpose) (optional feature); Fast Response |