OMEGA Engineering, Inc. Thermocouples, Temperature Probes CO1-T

Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet
Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CO1-T-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CO1-T-ND
Thermocouples, Temperature Probes 5880-CO1-T-ND
SURFACE THERMOCOUPLE, FAST RESPO

SURFACE THERMOCOUPLE, FAST RESPO

Buy Now Datasheet
Sensor Thermocouple, Type T, 1M; Thermocouple Type Omega - 22C9398 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Thermocouple, Type T, 1M; Thermocouple Type Omega
22C9398
Sensor Thermocouple, Type T, 1M; Thermocouple Type Omega 22C9398
SENSOR THERMOCOUPLE, TYPE T, 1M; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:150°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes

SENSOR THERMOCOUPLE, TYPE T, 1M; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:150°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-CO1-T-ND 22C9398
Product Name Thermocouples, Temperature Probes Sensor Thermocouple, Type T, 1M; Thermocouple Type Omega
Sensor Termination Type Bare or Insulated Lead Wires
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Angle Thermocouple, Stnd Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Angled Probe
View Details
Thermocouples for ASM Epsilon® Reactors -  - Conax Technologies
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Probe Configuration Curved Probe
Diameter or Width Range 0.0200 to 0.0590 inch (0.5080 to 1.5 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details