SURFACE THERMOCOUPLE, FAST RESPO
SENSOR THERMOCOUPLE, TYPE T, 1M; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:205°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:-; Lead Length:1m RoHS Compliant: Yes
THERMOCOUPLE, TYPE T, 1M, 205DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-CO3-T-ND | 96AC7298 | 69AJ0190 |
| Product Name | Thermocouples, Temperature Probes | Sensor Thermocouple, Type T, 1M; Thermocouple Type Omega | Thermocouple, Type T, 1M, 205Deg C Rohs Compliant Omega |
| Sensed Temperature | 698 F (370 C) | ? to 401 F (? to 205 C) |