The Thermocouple, E Type, 300Mm (part number 30AC7782) is an unsheathed fine gauge thermocouple designed for temperature measurement applications. It is packaged in convenient sets of five units, each with a length of 300 mm (12 inches), which corresponds to a 600 mm (24 inches) loop. This thermocouple is suitable for base metal calibrations and is available in various wire diameters, including 0.125 mm (0.005 inches) or larger. Additional sizes and lengths can be ordered upon request. The product is RoHS compliant, ensuring it meets environmental standards. Pricing may vary based on market conditions and additional specifications.
THERMOCOUPLE, E TYPE, 300MM; Thermocouple Type:E; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-CHCO-002-ND | 30AC7782 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, E Type, 300Mm; Thermocouple Type Omega |
| Sensed Temperature | 32 to 599 F (0.0 to 315 C) |