OMEGA Engineering, Inc. Thermocouples, Temperature Probes CO2-T

Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet
Description
SURFACE THERMOCOUPLE, FAST RESPO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-CO2-T-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-CO2-T-ND
Thermocouples, Temperature Probes 5880-CO2-T-ND
SURFACE THERMOCOUPLE, FAST RESPO

SURFACE THERMOCOUPLE, FAST RESPO

Buy Now Datasheet
Sensor Thermocouple, Type T, 150Mm; Thermocouple Type Omega - 64AH1170 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Thermocouple, Type T, 150Mm; Thermocouple Type Omega
64AH1170
Sensor Thermocouple, Type T, 150Mm; Thermocouple Type Omega 64AH1170
SENSOR THERMOCOUPLE, TYPE T, 150MM; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:150°C; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:- RoHS Compliant: Yes

SENSOR THERMOCOUPLE, TYPE T, 150MM; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:150°C; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-CO2-T-ND 64AH1170
Product Name Thermocouples, Temperature Probes Sensor Thermocouple, Type T, 150Mm; Thermocouple Type Omega
Sensed Temperature ? to 302 F (? to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Cuttable Sheath with Leads - THERMOCOUPLE/STYLE 38 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
Fixed Sheath Thermocouple Assembly - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details