HSTC-TT-TI-24S-5M
THERMOCOUPLE, TYPE T, 250DEG C, 5M; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:250°C; Sensor Body Material:-; Lead Length - Imperial:200"; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-HSTC-TT-TI-24S-5M-ND | 80AC9074 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, Type T, 250Deg C, 5M; Thermocouple Type Omega |
| Sensed Temperature | ? to 482 F (? to 250 C) |