Penetration Probes with new "T"-style 304 stainless steel handle is ideal for industry use or frozen food applications. The probe's 304SS thick wall tube ensures strong and rigid performance. Each probe comes with .3 m (1') of RSC cable that stretches to 1.5 m (5') and a male miniature connector. The probe features a 6.4 mm (0.25") dia., with a 250 mm (10") insertion length from the tip to handle. The handle is 75 mm (3") in length.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 88311& 88312 |
| Product Name | Rugged Penetration Thermocouple Probes |
| Sensed Temperature | ? to 896 F (? to 480 C) |
| Application Options | Designed Specifically for Sanitary Applications |
| Configuration | Grounded Thermocouple |
| Base, Noble and Refractory Metal Type | E (optional feature); K (optional feature) |
| Element Configuration | Single Element |