EXTRUDER THERMOCOUPLE PROBE, 90
THERMOCOUPLE, J TYPE, 1.5M, 480 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:60"; Lead Length - Metric:1.5m; Probe Length - Imperial:4" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-CF-090-J-4-60-1-ND | 30AC7772 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, J Type, 1.5M, 480 Deg C; Thermocouple Type Omega |
| Sensor Termination Type | Bare or Insulated Lead Wires |