OMEGA Engineering, Inc. Thermocouples, Temperature Probes HKMTSS-062U-6

Description
TRANSITION JUNCTION T/C PROBE, M
Request a Quote Datasheet
Description
TRANSITION JUNCTION T/C PROBE, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-HKMTSS-062U-6-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-HKMTSS-062U-6-ND
Thermocouples, Temperature Probes 5880-HKMTSS-062U-6-ND
TRANSITION JUNCTION T/C PROBE, M

TRANSITION JUNCTION T/C PROBE, M

Buy Now Datasheet
Thermocouple Rohs Compliant Omega - 73AJ6473 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Rohs Compliant Omega
73AJ6473
Thermocouple Rohs Compliant Omega 73AJ6473
THERMOCOUPLE ROHS COMPLIANT: NO

THERMOCOUPLE ROHS COMPLIANT: NO

Supplier's Site
Thermocouple, Type K, 6, 920Deg C; Thermocouple Type Omega - 57AK7473 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 6, 920Deg C; Thermocouple Type Omega
57AK7473
Thermocouple, Type K, 6, 920Deg C; Thermocouple Type Omega 57AK7473
THERMOCOUPLE, TYPE K, 6", 920DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:920°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:40"; Lead Length - Metric:1.02m

THERMOCOUPLE, TYPE K, 6", 920DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:920°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:40"; Lead Length - Metric:1.02m

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-HKMTSS-062U-6-ND 73AJ6473 57AK7473
Product Name Thermocouples, Temperature Probes Thermocouple Rohs Compliant Omega Thermocouple, Type K, 6, 920Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 1688 F (0.0 to 920 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 4342421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details