OMEGA Engineering, Inc. Low Profile Penetration Probe 88310

Description
This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which stretches to 1.5 m (5')) and a subminiature male connector are standard. The handle is rated to 162C (325F ).
Description
This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which stretches to 1.5 m (5')) and a subminiature male connector are standard. The handle is rated to 162C (325F ).

Suppliers

Company
Product
Description
Supplier Links
Low Profile Penetration Probe - 88310 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Profile Penetration Probe
88310
Low Profile Penetration Probe 88310
This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which stretches to 1.5 m (5')) and a subminiature male connector are standard. The handle is rated to 162C (325F ).

This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which stretches to 1.5 m (5')) and a subminiature male connector are standard. The handle is rated to 162C (325F ).

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Probes
Product Number 88310
Product Name Low Profile Penetration Probe
Sensed Temperature ? to 896 F (? to 480 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); K (optional feature)
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 0.5118 inch (13 mm)
View Details
Thermocouple Assemblies with T3/T4 Leadwire Termination -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details