OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88402K

Description
MAGNETIC THERMOCOUPLE PROBE, MIN
Request a Quote Datasheet
Description
MAGNETIC THERMOCOUPLE PROBE, MIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88402K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88402K-ND
Thermocouples, Temperature Probes 5880-88402K-ND
MAGNETIC THERMOCOUPLE PROBE, MIN

MAGNETIC THERMOCOUPLE PROBE, MIN

Buy Now Datasheet
Thermocouple Probe, K Type, 400 Deg C; Length Omega - 30AC8743 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 400 Deg C; Length Omega
30AC8743
Thermocouple Probe, K Type, 400 Deg C; Length Omega 30AC8743
THERMOCOUPLE PROBE, K TYPE, 400 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88402 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 400 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88402 Series RoHS Compliant: No

Supplier's Site Datasheet
Magnetic Thermocouple Probe, Type K Omega - 70AH0750 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Thermocouple Probe, Type K Omega
70AH0750
Magnetic Thermocouple Probe, Type K Omega 70AH0750
MAGNETIC THERMOCOUPLE PROBE, TYPE K

MAGNETIC THERMOCOUPLE PROBE, TYPE K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88402K-ND 30AC8743
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 400 Deg C; Length Omega
Sensed Temperature 32 to 752 F (0.0 to 400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 2.36 inch (60 mm)
View Details
Industrial Thermocouples Spring-Loaded Assembly and Mounting Hardware with Explosion-Proof Terminal Head - THERMOCOUPLE/STYLE 77 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
FEP-Coated Thermocouple Assemblies - Special Purpose -  - Pyromation
Specs
Sensed Temperature 74 to 260 F (23.33 to 127 C)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details