Renesas Electronics Corporation LDO Voltage Regulator IC UPC24A12HF-AZ

Description
UPC24A12 - FIXED POSITIVE LDO RE Product overview: UPC24A12HF-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC24A12HF-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
UPC24A12 - FIXED POSITIVE LDO RE Product overview: UPC24A12HF-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC24A12HF-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDO Voltage Regulator IC - 776-UPC24A12HF-AZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LDO Voltage Regulator IC
776-UPC24A12HF-AZ
LDO Voltage Regulator IC 776-UPC24A12HF-AZ
UPC24A12 - FIXED POSITIVE LDO RE Product overview: UPC24A12HF-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC24A12HF-AZ can be used for catalog matching and distributor lookup.

UPC24A12 - FIXED POSITIVE LDO RE Product overview: UPC24A12HF-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC24A12HF-AZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UPC24A12HF-AZ - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 12V, 1V Dropout, BIPolar, PSFM3

Fixed Positive LDO Regulator, 12V, 1V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1168601-UPC24A12HF-AZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1168601-UPC24A12HF-AZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1168601-UPC24A12HF-AZ
Win Source Part Number: 1168601-UPC24A12HF-A Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 1 Current - Output: 2A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 30 mA Output Configuration: Positive Voltage - Input (Max): 22V Voltage - Output (Min/Fixed): 12V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: MP-45G Temperature Range - Operating: -20°C ~ 85°C (TA) PSRR: 50dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): UPC24A12HF(AZ); UPC24A12HFAZ; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. Current - Quiescent (Iq): 5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Other Names: 2156-UPC24A12HF-AZ Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1V @ 2A

Win Source Part Number: 1168601-UPC24A12HF-AZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1
Current - Output: 2A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 30 mA
Output Configuration: Positive
Voltage - Input (Max): 22V
Voltage - Output (Min/Fixed): 12V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: MP-45G
Temperature Range - Operating: -20°C ~ 85°C (TA)
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): UPC24A12HF(AZ); UPC24A12HFAZ;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas
Other Names: 2156-UPC24A12HF-AZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1V @ 2A

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UPC24A12HF-AZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UPC24A12HF-AZ
UPC24A12 - FIXED POSITIVE LDO RE

UPC24A12 - FIXED POSITIVE LDO RE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-UPC24A12HF-AZ UPC24A12HF-AZ 1168601-UPC24A12HF-AZ UPC24A12HF-AZ
Product Name LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; MP-45G TO-220; Other; Bulk
Output Voltage 12 volts 12 volts
IOUT 2 amps 2 amps
Dropout Voltage 1 to ? volts 1 volts
Unlock Full Specs
to access all available technical data