Renesas Electronics Corporation 1A LDO Voltage Regulator IC UPC2905BHB-AZ

Description
IC REG LINEAR 1A SC64 / Linear Voltage Regulator IC 1 Output 1A SC-64 (MP-3) Product overview: UPC2905BHB-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UPC2905BHB-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1A SC64 / Linear Voltage Regulator IC 1 Output 1A SC-64 (MP-3) Product overview: UPC2905BHB-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UPC2905BHB-AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LDO Voltage Regulator IC
699-UPC2905BHB-AZ
1A LDO Voltage Regulator IC 699-UPC2905BHB-AZ
IC REG LINEAR 1A SC64 / Linear Voltage Regulator IC 1 Output 1A SC-64 (MP-3) Product overview: UPC2905BHB-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UPC2905BHB-AZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 1A SC64 / Linear Voltage Regulator IC 1 Output 1A SC-64 (MP-3) Product overview: UPC2905BHB-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-UPC2905BHB-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1102540-UPC2905BHB-AZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1102540-UPC2905BHB-AZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1102540-UPC2905BHB-AZ
Win Source Part Number: 1102540-UPC2905BHB-A Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 600 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: SC-64 (MP-3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPC2905BHB-AZ-R E,RENRNSUPC2905BHB-A Z Product Status: Obsolete

Win Source Part Number: 1102540-UPC2905BHB-AZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 600
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Package / Case: TO-251-3 Stub Leads, IPak
Supplier Device Package: SC-64 (MP-3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPC2905BHB-AZ-RE,RENRNSUPC2905BHB-AZ
Product Status: Obsolete

Buy Now Datasheet
 - UPC2905BHB-AZ - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSIP3

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSIP3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-UPC2905BHB-AZ 1102540-UPC2905BHB-AZ UPC2905BHB-AZ
Product Name 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Package Type Other; Tube Other; Tube Other; SIP3
Unlock Full Specs
to access all available technical data