Manufacturer: Texas Instruments
Win Source Part Number: 901722-UCC2806D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 8V ~ 14.5V
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC REG CTRLR MULT TOP 16SOIC
UCC2806 LOW POWER, DUAL OUTPUT,
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901722-UCC2806D | UCC2806D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2806D | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; 16-SOIC |