Manufacturer: Renesas Electronics America
Win Source Part Number: 902112-UPC16315HF-AZ
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
DC/DC CONVERTER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 902112-UPC16315HF-AZ | UPC16315HF-AZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UPC16315HF-AZ | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |