Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28084P UCC28084P

Description
Manufacturer: Texas Instruments Win Source Part Number: 901723-UCC28084P Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 4.1V ~ 15V Family Name: UCC28084 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901723-UCC28084P Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 4.1V ~ 15V Family Name: UCC28084 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28084P - 901723-UCC28084P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28084P
901723-UCC28084P
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28084P 901723-UCC28084P
Manufacturer: Texas Instruments Win Source Part Number: 901723-UCC28084P Operating Temperature Range: -40°C ~ 85°C (TA) Features: Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 4.1V ~ 15V Family Name: UCC28084 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 901723-UCC28084P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 4.1V ~ 15V
Family Name: UCC28084
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC28084P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC28084P
PMIC - Voltage Regulators - DC DC Switching Controllers UCC28084P
UCC28084 CURRENT MODE PUSH-PULL

UCC28084 CURRENT MODE PUSH-PULL

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC28084P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC28084P
PMIC - Voltage Regulators - DC DC Switching Controllers UCC28084P
IC REG CTRLR MULT TOPOLOGY 8DIP

IC REG CTRLR MULT TOPOLOGY 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 901723-UCC28084P UCC28084P
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28084P PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1900000 - RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; μmax
IOUT 10 amps
View Details
Power Management IC - 748-ICE2AS01G - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tape & Reel (TR)
fsw 100 kHz
Duty Cycle 72
View Details