Manufacturer: Texas Instruments
Win Source Part Number: 901746-UCC28C41QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 6.6V ~ 18V
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 901746-UCC28C41QDRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C41QDRQ1 |
| Package Type | SOIC; Other; 8-SOIC |