Manufacturer: Unitrode
Win Source Part Number: 938030-UC3842Q
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 20-PLCC (9x9)
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1A, 500KHZ BIPOLAR, PQCC20
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 938030-UC3842Q | UC3842Q |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3842Q | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 20-PLCC (9x9) |