UCC3818A BiCMOS Power Factor Pre-regulator
Manufacturer: Texas Instruments
Win Source Part Number: 1276480-UCC3818APW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 17 V
Frequency - Switching: 6kHz ~ 220kHz
Family Name: UCC3818A
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UCC3818AN; UCC3818AD; UCC3818ADR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
6kHz-220kHz CCM PFC controller with 10.5V/10V UVLO and Smaller Gate Drive Resistor, 0°C to 70°C 16-TSSOP 0 to 70 Product overview: UCC3818APW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6kHz, 220kHz, 10.5V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6kHz, 220kHz, 10.5V, TSSOP, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3818APW can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC3818APW | 1276480-UCC3818APW | 759-UCC3818APW |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC3818APW | 6kHz 220kHz 10.5V TSSOP Power Management IC | |
| Package Type | SSOP; Other; TSSOP16 | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) | Other; TSSOP |