Win Source Part Number: 1102527-UPC24A05HF-A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1
Current - Output: 2A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 30 mA
Output Configuration: Positive
Voltage - Input (Max): 15V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: MP-45G
Temperature Range - Operating: -20°C ~ 85°C (TA)
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
Current - Quiescent (Iq): 5 mA
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas
Other Names: 2156-UPC24A05HF-AZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1V @ 2A
Fixed Positive LDO Regulator, 5V, 1V Dropout, BIPolar, PSFM3
UPC24A05 - LDO REGULATOR, 5V, 1V Product overview: UPC24A05HF-AZ from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UPC24A05HF-AZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1102527-UPC24A05HF-AZ | UPC24A05HF-AZ | 776-UPC24A05HF-AZ |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5V 1V LDO Voltage Regulator IC | |
| Regulator Type | Standard; Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | TO-220; Other; Bulk | Other; MP-45G | Other; Bulk |
| Special Features | Input Overcurrent Protection |