Manufacturer: Renesas Electronics America
Win Source Part Number: 865501-UPC1702HA-A
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
DOWNCONV WITH AGC & VIDEO AMP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 865501-UPC1702HA-A | UPC1702HA-A |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UPC1702HA-A | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |