Manufacturer: Texas Instruments
Win Source Part Number: 901745-UCC2893PW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: 8.5V ~ 16V
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC REG CTRLR MULT TOP 16TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 901745-UCC2893PW | UCC2893PW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2893PW | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SSOP; Other; 16-TSSOP |