Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - UCC3882DWTR-1 UCC3882DWTR-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 938086-UCC3882DWTR-1 Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VID code Voltage Regulator IC 1 Output 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938086-UCC3882DWTR-1 Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VID code Voltage Regulator IC 1 Output 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - UCC3882DWTR-1 - 938086-UCC3882DWTR-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - UCC3882DWTR-1
938086-UCC3882DWTR-1
PMIC - PMIC - Voltage Regulators - Special Purpose - UCC3882DWTR-1 938086-UCC3882DWTR-1
Manufacturer: Texas Instruments Win Source Part Number: 938086-UCC3882DWTR-1 Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VID code Voltage Regulator IC 1 Output 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938086-UCC3882DWTR-1
Operating Temperature Range: 0°C ~ 70°C
Features: series Controller, Intel VID code Voltage Regulator IC 1 Output 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 938086-UCC3882DWTR-1
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - UCC3882DWTR-1
Package Type SOIC; Other; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4985SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details
Voltage Regulators - 2444502 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.5000 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details